The SFH6186-5X001 is a surface-mount optocoupler with a GaAs infrared diode emitter and silicon phototransistor detector in a 4-pin SMD package, designed for signal transmission between electrically isolated circuits. The device features a current transfer ratio of 250% to 500% at 1 mA forward current and 0.5 V collector-emitter voltage, a 55 V collector-emitter voltage rating, and a 5300 V RMS isolation test voltage. It has a coupling capacitance of 0.25 pF and complies with UL, cUL, BSI, and FIMKO safety approvals. The creepage and clearance distances are 7 mm for option 9 packaging. The part meets IEC 60747-5-5 (VDE 0884-5) and RoHS standards and conforms to EIA-481-2 and IEC 60286-3 for tape and reel packaging.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, ROHS COMPLIANT, PLASTIC, SMD, 4 PIN Product overview: SFH6186-5X001 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6186-5X001 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH6186-5X001 |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 100 milliamps |