The SFH6186-5T is an SMD optocoupler with a GaAs infrared diode emitter and silicon phototransistor detector, designed for signal transmission between electrically isolated circuits. It features a 55 V collector-emitter voltage, 5300 V RMS isolation test voltage, and a minimum current transfer ratio of 250% at 1 mA forward current. The device has a 4-pin SMD package with 2.54 mm lead spacing, 8 mm creepage and clearance distances, and complies with UL, cUL, BSI, FIMKO, and VDE insulation standards. It supports single-sided PCB mounting and conforms to EIA-481-2 and IEC 60286-3 tape and reel packaging standards.
5.3kV Isolation Optocoupler, 60mA Forward Current, 55V VCEO, SMD Product overview: SFH6186-5T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 60mA, 55V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 60mA, 55V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6186-5T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH6186-5T |
| Product Name | SMD 5.3kV 60mA 55V Bipolar Transistor |
| IC(max) | 100 milliamps |