The SFH6186-5 is a surface-mount optocoupler with a GaAs infrared diode emitter and silicon phototransistor detector, designed for signal transmission between electrically isolated circuits. It is packaged in an SMD-4 case with 2.54 mm lead spacing and achieves a creepage and clearance distance of ≥7 mm. The part has a current transfer ratio (CTR) of 250% to 500% at 1 mA forward current and 0.5 V collector-emitter voltage, a maximum collector-emitter voltage of 55 V, and an isolation test voltage of 5300 V RMS. It meets UL, cUL, BSI, and FIMKO safety approvals, and conforms to IEC 60286-3 for tape and reel packaging. The device is rated for operation from -55 °C to 100 °C ambient temperature and has a maximum junction temperature of 125 °C.
Optocoupler 5.3kV Isolation 60mA 500% CTR SMD Product overview: SFH6186-5 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6186-5 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH6186-5 |
| Product Name | SMD 5.3kV 60mA Bipolar Transistor |
| IC(max) | 100 milliamps |