The SFH6186-4X001T is a surface-mount optocoupler with a GaAs infrared diode emitter and a silicon planar phototransistor detector in a SMD-4 package with 2.54 mm lead spacing. It features a current transfer ratio (CTR) of 160 to 320 % at 1 mA forward current and 0.5 V collector-emitter voltage, a collector-emitter voltage rating of 55 V, and an isolation test voltage of 5300 V RMS. The device meets UL, cUL, BSI, FIMKO, and DIN EN 60747-5-5 (VDE 0884-5) safety standards with option 1 certification. Creepage and clearance distances are at least 7 mm. It is designed for signal transmission between electrically isolated circuits in applications such as telecom, industrial controls, and battery-powered equipment.
SFH618A, SFH6186 - Optocoupler, Phototransistor Output, Low Input Current Product overview: SFH6186-4X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6186-4X001T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH6186-4X001T |
| Product Name | Bipolar Transistor |
| IC(max) | 100 milliamps |