Win Source Part Number: 1243453-SFH6186-3X00
Category: Isolators>Optoisolat
Package: Bulk
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.1V
Rise / Fall Time (Typ): 3.5µs, 5µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 100% @ 1mA
Voltage - Output (Max): 55V
Vce Saturation (Max): 400mV
Current Transfer Ratio (Max): 200% @ 1mA
Turn On / Turn Off Time (Typ): 6µs, 5.5µs
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SMD
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: SFH6186
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 1243453-SFH6186-3X002T |
| Product Name | Isolators - Optoisolators - Transistor, Photovoltaic Output |
| Input | DC; DC |
| Output | Phototransistor; Transistor |
| Mounting Option | Surface Mount; 4-SMD, Gull Wing |