The SFH6186-3X002 is a surface-mount optocoupler with a GaAs infrared LED and silicon phototransistor, designed for signal transmission between electrically isolated circuits. It features a 5300 Vrms isolation voltage, a current transfer ratio of 100% to 200% at 1 mA forward current and 0.5 V collector-emitter voltage, and a 4-pin SMD package with 2.54 mm lead spacing. The device meets UL, cUL, BSI, FIMKO, and VDE safety standards and has a creepage and clearance distance of 7 mm. It is suitable for industrial controls, telecom, and battery-powered equipment applications.
OPTOISOLATOR 5.3KV TRANS 4SMD Product overview: SFH6186-3X002 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6186-3X002 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH6186-3X002 |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Bulk |