The SFH6186-3X001 is a surface-mount optocoupler with a GaAs infrared diode emitter and silicon phototransistor detector in a 4-pin SMD package, designed for signal transmission between electrically isolated circuits. It features a current transfer ratio (CTR) of 100% to 200% at 1 mA forward current and 0.5 V collector-emitter voltage, an isolation test voltage of 5300 V RMS, creepage and clearance distances of at least 7 mm, and a maximum collector-emitter voltage of 55 V. The device complies with UL, cUL, BSI, FIMKO, and VDE (DIN EN 60747-5-5) safety standards and supports a continuous operating temperature range from -55 °C to 100 °C. The package measures 10.16 mm x 7.62 mm with a lead spacing of 2.54 mm and conforms to EIA-481-2 and IEC 60286-3 tape and reel standards.
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP Tube Product overview: SFH6186-3X001 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6186-3X001 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH6186-3X001 |
| Product Name | Bipolar Transistor |
| IC(max) | 100 milliamps |