The SFH6186-2 is a surface-mount optocoupler with a GaAs infrared diode emitter and silicon phototransistor detector, designed for signal transmission between electrically isolated circuits. It features a DIP-4 SMD package with 2.54 mm lead spacing, 55 V collector-emitter voltage, and 5300 V RMS isolation test voltage. The device offers a minimum current transfer ratio of 63% at 1 mA forward current and meets UL, cUL, BSI, FIMKO, and IEC 60747-5-5 safety standards. Creepage and clearance distances are ≥ 7 mm, and it complies with RoHS and has a moisture sensitivity level of 1 per J-STD-020.
Optocoupler 5.3kV Isolation SMD 60mA 55V VCEO Product overview: SFH6186-2 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 60mA, 55V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 60mA, 55V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6186-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH6186-2 |
| Product Name | SMD 5.3kV 60mA 55V Bipolar Transistor |
| IC(max) | 100 milliamps |