The SFH617A-4X001 is a DIP-4 optocoupler with a GaAs infrared diode and silicon planar phototransistor, rated for 5300 V RMS isolation voltage and operating temperatures from -55 °C to +110 °C. It features a current transfer ratio of 160 to 320 % at 10 mA forward current and 5 V collector-emitter voltage, a collector-emitter voltage of 70 V, and switching times up to 6 μs turn-on and 25 μs turn-off in saturated mode. The device meets UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), and IEC 60950 safety standards. Creepage and clearance distances are ≥ 8.0 mm, with a 7.62 mm lead spacing and 10.16 mm body width. It is end-stackable and designed for signal transmission between electrically isolated circuits.
SFH617A - Optocoupler, Phototransistor Output, High Reliability, 5300 VRMS, 110 °C Rated Product overview: SFH617A-4X001 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH617A-4X001 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH617A-4X001 |
| Product Name | Bipolar Transistor |
| IC(max) | 100 milliamps |