The SFH617A-3X016 is an optocoupler with a GaAs infrared diode emitter and silicon phototransistor detector in a DIP-4, 400 mil, option 6 package, with 7.62 mm and 10.16 mm spacing. It provides 5300 V RMS isolation voltage and a collector-emitter voltage rating of 70 V. The current transfer ratio ranges from 100% to 200% at 10 mA forward current and 5 V collector-emitter voltage. It operates from -55 °C to +110 °C and meets safety approvals including UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), BSI IEC 60950, and IEC 60065. Creepage and clearance distances exceed 8 mm. The part is end-stackable and has low coupling capacitance and high common mode rejection.
Optocoupler Phototransistor 5kV Isolation 70V VCEO 60mA FC Product overview: SFH617A-3X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH617A-3X016 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH617A-3X016 |
| Product Name | 5kV 70V 60mA Bipolar Transistor |
| IC(max) | 100 milliamps |