The SFH617A-3X006 is a DIP-4 optocoupler with a GaAs infrared diode emitter and a silicon phototransistor detector, designed for signal transmission between electrically isolated circuits. It features a 5300 V RMS isolation voltage, a 70 V collector-emitter voltage rating, and operates from -55 °C to +110 °C. The device has a current transfer ratio (CTR) range of 100 to 200 % at 10 mA forward current, supports creepage and clearance distances of at least 8 mm, and meets UL1577, cUL, BSI, and DIN EN 60747-5-5 safety standards. The package has a 7.62 mm lead spacing and is end-stackable.
Optocoupler Phototransistor 5kV 70V 60mA 110°C PDIP Product overview: SFH617A-3X006 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH617A-3X006 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH617A-3X006 |
| Product Name | 5kV 70V 60mA Bipolar Transistor |
| IC(max) | 100 milliamps |