The SFH617A-3 is a DIP-4 optocoupler with a GaAs infrared LED and silicon phototransistor, designed for signal transmission between electrically isolated circuits. It features 5300 V RMS isolation voltage, 70 V collector-emitter voltage, and a current transfer ratio of 100 to 200% at 10 mA forward current and 5 V collector-emitter voltage. The device operates from -55 °C to +110 °C, has a creepage and clearance distance of at least 8 mm in option 6 configuration, and meets UL1577, cUL, DIN EN 60747-5-5, and IEC 60950 safety standards. Soldering temperature is rated up to 260 °C for 10 seconds.
Optocoupler 5.3kV Isolation, 1-Ch, 70V VCEO, 60mA IF, PDIP Product overview: SFH617A-3 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH617A-3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH617A-3 |
| Product Name | 5.3kV 70V 60mA Bipolar Transistor |
| IC(max) | 100 milliamps |