Vishay Intertechnology, Inc. 5.3KV Bipolar Transistor SFH617A-2X018T

Description
Optoisolator 5.3KV Trans 4SMD Product overview: SFH617A-2X018T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH617A-2X018T can be used for catalog matching and distributor lookup.
Request a Quote
Description
Optoisolator 5.3KV Trans 4SMD Product overview: SFH617A-2X018T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH617A-2X018T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFH617A series is a high-reliability optocoupler with a GaAs infrared diode emitter and a silicon planar phototransistor detector in a plastic DIP-4 or SMD-4 package. It features 5300 V RMS isolation voltage, a collector-emitter voltage rating of 70 V, and an operating temperature range of -55 °C to +110 °C. The device has a coupling capacitance of 0.4 pF and is end-stackable with 2.54 mm spacing. The SFH617A-2 variant has a current transfer ratio (CTR) of 63% to 125% at 10 mA forward current. It meets UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), BSI IEC 60950, and IEC 60065 safety standards. The SMD-4 option 7 package has 7.62 mm x 10.16 mm dimensions and is available in tape and reel format.

Datasheet Summary
Powered by GS/AI

The SFH617A series is a high-reliability optocoupler with a GaAs infrared diode emitter and a silicon planar phototransistor detector in a plastic DIP-4 or SMD-4 package. It features 5300 V RMS isolation voltage, a collector-emitter voltage rating of 70 V, and an operating temperature range of -55 °C to +110 °C. The device has a coupling capacitance of 0.4 pF and is end-stackable with 2.54 mm spacing. The SFH617A-2 variant has a current transfer ratio (CTR) of 63% to 125% at 10 mA forward current. It meets UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), BSI IEC 60950, and IEC 60065 safety standards. The SMD-4 option 7 package has 7.62 mm x 10.16 mm dimensions and is available in tape and reel format.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.3KV Bipolar Transistor
903-SFH617A-2X018T
5.3KV Bipolar Transistor 903-SFH617A-2X018T
Optoisolator 5.3KV Trans 4SMD Product overview: SFH617A-2X018T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH617A-2X018T can be used for catalog matching and distributor lookup.

Optoisolator 5.3KV Trans 4SMD Product overview: SFH617A-2X018T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH617A-2X018T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-SFH617A-2X018T
Product Name 5.3KV Bipolar Transistor
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data