The SFH617A-2X009T is a surface-mount optocoupler with a GaAs infrared LED and silicon phototransistor in a SMD-4 package, featuring 5300 V RMS isolation, a collector-emitter voltage of 70 V, and a current transfer ratio of 63% to 125% at 10 mA forward current. It operates from -55 °C to +110 °C, meets UL1577, cUL, and BSI IEC 60950/IEC 60065 standards, and has a coupling capacitance of 0.4 pF. The package has 2.54 mm pin spacing and is designed for reliable signal transmission between isolated circuits in applications such as AC adapters and factory automation.
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD T/R Product overview: SFH617A-2X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH617A-2X009T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH617A-2X009T |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 100 milliamps |