The SFH617A-2 is a DIP-4 optocoupler with a GaAs infrared LED optically coupled to a silicon phototransistor, designed for signal transmission between electrically isolated circuits. It features a 5300 V RMS isolation voltage, a 70 V collector-emitter voltage rating, and a forward current maximum of 60 mA. The current transfer ratio (CTR) ranges from 63% to 125% at 10 mA forward current and 5 V collector-emitter voltage. It supports operating temperatures from -55°C to +110°C, with creepage and clearance distances of at least 8 mm for option 6 packaging. The device meets UL1577, cUL, IEC 60950, IEC 60065, and DIN EN 60747-5-5 safety standards. It has a low coupling capacitance of 0.4 pF and fast switching times, with turn-on and turn-off times of 4.2 μs typical under saturated conditions. The package is end-stackable with 2.54 mm pin spacing.
Optocoupler, 5.3kV Isolation, 70V VCEO, 60mA IF, PDIP Product overview: SFH617A-2 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH617A-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH617A-2 |
| Product Name | 5.3kV 70V 60mA Bipolar Transistor |
| IC(max) | 100 milliamps |