The SFH617A-1X016 is a high-reliability optocoupler with a GaAs infrared diode and silicon phototransistor in a DIP-4 package, featuring 2.54 mm pin spacing and 8 mm creepage and clearance distances. It offers an isolation test voltage of 5300 V RMS, a collector-emitter voltage rating of 70 V, and operates from -55 °C to +110 °C. The part has a current transfer ratio (CTR) range of 40% to 80% at 10 mA forward current and meets safety approvals including UL1577, cUL, BSI IEC 60950, IEC 60065, and DIN EN 60747-5-5. It is designed for signal transmission between electrically isolated circuits in applications such as SMPS, PLC, and factory automation.
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP Product overview: SFH617A-1X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH617A-1X016 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH617A-1X016 |
| Product Name | Bipolar Transistor |
| IC(max) | 100 milliamps |