The SFH615AY is a transistor output optocoupler with a GaAs infrared emitter and silicon planar phototransistor detector in a DIP-4 package. It features 5300 V RMS isolation voltage, 70 V collector-emitter voltage, and a current transfer ratio range of 50% to 150% at 5 mA forward current. The device has a typical turn-on time of 2 µs and turn-off time of 25 µs. It meets UL, cUL, CQC, CSA, FIMKO, and DIN EN 60747-5-5 (VDE 0884) agency approvals and has a creepage and clearance distance greater than 7 mm. The package dimensions are 7.62 mm lead spacing with a body height of 9.27 mm for option 8.
Transistor Output Optocoupler, 1-Element, 5300V Isolation, DIP-4 Product overview: SFH615AY from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5300V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH615AY can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH615AY |
| Product Name | 5300V DIP Bipolar Transistor |
| IC(max) | 100 milliamps |