The SFH615AY-X018T is a phototransistor optocoupler in an SMD-4 package with 8.4 mm creepage and clearance distances, designed for signal transmission between electrically isolated circuits. It features a 5300 V RMS isolation test voltage, a collector-emitter voltage rating of 70 V, and a current transfer ratio ranging from 50% to 150% at 5 mA forward current. The device complies with UL, cUL, CQC, CSA, FIMKO, and DIN EN 60747-5-5 (VDE 0884) safety standards. Switching times are 2 μs turn-on and 25 μs turn-off. The package includes 2.54 mm lead spacing and is rated for operation from -55 °C to 100 °C ambient temperature.
Optocoupler - Transistor Output, NPN-OUTPUT DC-INPUT OPTOCOUPLER,1-CHANNE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH615AY-X018T |
| Product Name | 5.3KV Bipolar Transistor |
| IC(max) | 100 milliamps |