The SFH615AY-X018 is an optocoupler with a GaAs infrared emitter and silicon phototransistor detector in an SMD-4 package, option 8, featuring 5300 V RMS isolation voltage and a collector-emitter voltage rating of 70 V. It has a current transfer ratio range of 50 to 150% at 5 mA forward current, turn-on and turn-off times of 2 µs and 25 µs, respectively, and a coupling capacitance of 0.4 pF. The device meets UL 1577, cUL, CQC, BSI, and FIMKO agency approvals and complies with DIN EN 60747-5-5 (VDE 0884) for reinforced insulation. The package has a lead spacing of 2.54 mm and dimensions of 9.27 mm length and 7.62 mm width.
OPTOISOLATOR 5.3KV TRANS 4SMD Product overview: SFH615AY-X018 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH615AY-X018 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH615AY-X018 |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tube |