Vishay Intertechnology, Inc. 5.3KV Bipolar Transistor SFH615AY-X008T

Description
Optocoupler - Transistor Output, NPN-OUTPUT DC-INPUT OPTOCOUPLER,1-CHANNE L,5.3KV ISOLATION,SO Product overview: SFH615AY-X008T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH615AY-X008T can be used for catalog matching and distributor lookup.
Request a Quote
Description
Optocoupler - Transistor Output, NPN-OUTPUT DC-INPUT OPTOCOUPLER,1-CHANNE L,5.3KV ISOLATION,SO Product overview: SFH615AY-X008T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH615AY-X008T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFH615AY-X008T is an optocoupler with a GaAs infrared emitter and silicon planar phototransistor detector in an SMD-4 package, designed for signal transmission between electrically isolated circuits. It features a 5300 V RMS isolation voltage, a collector-emitter voltage rating of 70 V, and a current transfer ratio range of 50 to 150 %. The device has a typical turn-on time of 2 μs and turn-off time of 25 μs, with a coupling capacitance of 0.4 pF. It complies with UL, cUL, CQC, BSI, and FIMKO safety standards. The package dimensions are 7.62 mm in length and 9.27 mm in width, with a lead spacing of 2.54 mm. It is rated for operation from -55 °C to +100 °C and meets DIN EN 60747-5-5 (VDE 0884) for reinforced insulation when used with option 6.

Datasheet Summary
Powered by GS/AI

The SFH615AY-X008T is an optocoupler with a GaAs infrared emitter and silicon planar phototransistor detector in an SMD-4 package, designed for signal transmission between electrically isolated circuits. It features a 5300 V RMS isolation voltage, a collector-emitter voltage rating of 70 V, and a current transfer ratio range of 50 to 150 %. The device has a typical turn-on time of 2 μs and turn-off time of 25 μs, with a coupling capacitance of 0.4 pF. It complies with UL, cUL, CQC, BSI, and FIMKO safety standards. The package dimensions are 7.62 mm in length and 9.27 mm in width, with a lead spacing of 2.54 mm. It is rated for operation from -55 °C to +100 °C and meets DIN EN 60747-5-5 (VDE 0884) for reinforced insulation when used with option 6.

Suppliers

Company
Product
Description
Supplier Links
5.3KV Bipolar Transistor - 903-SFH615AY-X008T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.3KV Bipolar Transistor
903-SFH615AY-X008T
5.3KV Bipolar Transistor 903-SFH615AY-X008T
Optocoupler - Transistor Output, NPN-OUTPUT DC-INPUT OPTOCOUPLER,1-CHANNE L,5.3KV ISOLATION,SO Product overview: SFH615AY-X008T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH615AY-X008T can be used for catalog matching and distributor lookup.

Optocoupler - Transistor Output, NPN-OUTPUT DC-INPUT OPTOCOUPLER,1-CHANNEL,5.3KV ISOLATION,SO Product overview: SFH615AY-X008T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH615AY-X008T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-SFH615AY-X008T
Product Name 5.3KV Bipolar Transistor
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-16H-QR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
2 suppliers
Bipolar Transistors - 1219559 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details