The SFH615AY-X007T is an optocoupler with a GaAs infrared LED and silicon planar phototransistor in an SMD-4 package, designed for signal transmission between electrically isolated circuits. It features a 5300 V RMS isolation test voltage, a collector-emitter voltage of 70 V, and a current transfer ratio ranging from 50% to 150%. The device has a turn-on time of 2 μs and a turn-off time of 25 μs, with a coupling capacitance of 0.4 pF and a creepage and clearance distance of at least 7 mm. It meets UL, cUL, CQC, CSA, FIMKO, and VDE safety standards under option 7. The package has a lead spacing of 2.54 mm and dimensions of 9.27 mm in length and 7.62 mm in width.
Optoisolator 5.3KV Trans 4SMD Product overview: SFH615AY-X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH615AY-X007T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH615AY-X007T |
| Product Name | 5.3KV Bipolar Transistor |
| TJ | -55 C (-67 F) |