The SFH615AGR is a phototransistor optocoupler with a GaAs infrared emitter and silicon planar phototransistor detector in a DIP-4 package, designed for signal transmission between electrically isolated circuits. It features a 5300 V RMS isolation test voltage, a collector-emitter voltage rating of 70 V, and a current transfer ratio between 100% and 300% at a forward current of 5 mA. The device has a turn-on time of 2 μs and a turn-off time of 25 μs, with a coupling capacitance of 0.4 pF and creepage and clearance distances exceeding 7 mm. It meets UL, cUL, CQC, BSI, and FIMKO approvals, and complies with DIN EN 60747-5-5 (VDE 0884) when option 1 is specified. The package has a lead spacing of 2.54 mm and is end-stackable.
Transistor Output Optocoupler, 1-Element, 5300V Isolation, DIP-4 Product overview: SFH615AGR from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5300V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH615AGR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH615AGR |
| Product Name | 5300V DIP Bipolar Transistor |
| IC(max) | 100 milliamps |