The SFH615AGB is an optocoupler with a GaAs infrared emitter and silicon planar phototransistor detector in a DIP-4 package, designed for signal transmission between electrically isolated circuits. It features a current transfer ratio of 100% to 600% at 5 mA forward current and 5 V collector-emitter voltage, an isolation test voltage of 5300 V RMS, a collector-emitter voltage rating of 70 V, and a coupling capacitance of 0.4 pF. The device meets UL, cUL, CQC, CSA, FIMKO, and DIN EN 60747-5-5 (VDE 0884) safety standards, with creepage and clearance distances exceeding 7 mm. Switching times are 2 μs turn-on and 25 μs turn-off.
OPTOISOLATOR 5.3KV TRANS 4-DIP Product overview: SFH615AGB from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH615AGB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH615AGB |
| Product Name | 5.3KV DIP Bipolar Transistor |
| Package Type | Tube |