The SFH615AGB-X009 is a surface-mount optocoupler with a GaAs infrared LED and silicon planar phototransistor in an SMD-4 package, designed for electrical isolation between circuits. It features a 5300 V RMS isolation test voltage, a 70 V collector-emitter voltage rating, and a current transfer ratio of 100 to 600%. The device supports end-stackable mounting with 2.54 mm lead spacing and complies with UL 1577, cUL, CQC, BSI, and FIMKO standards. It has a typical turn-on time of 2 μs and a turn-off time of 25 μs, with low coupling capacitance of 0.4 pF. The part meets thermal and reliability requirements for ambient temperatures up to 100 °C and conforms to IEC 60747-5-5 (VDE 0884) for reinforced insulation when option 1 is selected.
1-Ch Optocoupler, 70V VCEO, 600% CTR, 5.3kV Isolation, SMD Product overview: SFH615AGB-X009 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH615AGB-X009 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH615AGB-X009 |
| Product Name | SMD 70V 5.3kV Bipolar Transistor |
| IC(max) | 100 milliamps |