The SFH615AA-X007 is a surface-mount optocoupler with a GaAs infrared LED and silicon phototransistor, housed in an SMD-4 package with 7.62 mm lead spacing. It provides 5300 V RMS isolation, a collector-emitter voltage rating of 70 V, and a current transfer ratio range of 50% to 600% at 5 mA forward current. The device features fast switching with a turn-on time of 2 μs and turn-off time of 25 μs, low coupling capacitance of 0.4 pF, and compliance with UL, cUL, CQC, CSA, FIMKO, and DIN EN 60747-5-5 (VDE 0884) standards. Operating temperature range is -55 °C to 100 °C.
1CH Optocoupler, 70V VCEO, 600% CTR, 60mA IF, SMD Product overview: SFH615AA-X007 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH615AA-X007 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH615AA-X007 |
| Product Name | SMD 70V 60mA Bipolar Transistor |
| IC(max) | 100 milliamps |