The SFH615A-4X017T is a surface-mount optocoupler with a GaAs infrared LED and silicon phototransistor, housed in an SMD-4 package with option 7, featuring 5300 V RMS isolation voltage and a current transfer ratio of 160 to 320%. It supports a collector-emitter voltage of 70 V, has a coupling capacitance of 0.4 pF, and meets UL, cUL, VDE, BSI, and FIMKO safety approvals. The device is rated for operation from -55 °C to +100 °C and complies with IEC 60950 for reinforced insulation.
1CH Optocoupler, 70V VCEO, 320% CTR, 5.3kV Isolation, SMD Product overview: SFH615A-4X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH615A-4X017T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH615A-4X017T |
| Product Name | SMD 70V 5.3kV Bipolar Transistor |
| IC(max) | 100 milliamps |