The SFH615A-4X016 is a DIP-4 optocoupler with a GaAs infrared diode emitter and silicon phototransistor detector, designed for signal transmission between electrically isolated circuits. It features a 5300 V RMS isolation voltage, creepage and clearance distances of >8 mm, and complies with IEC 60950 for reinforced insulation up to 400 V RMS. The device has a current transfer ratio (CTR) of 160 to 320 % at 10 mA forward current, collector-emitter saturation voltage of 0.25 to 0.4 V, and switching times of 6 μs turn-on and 25 μs turn-off at 5 mA forward current. Its operating temperature ranges from -55 °C to +100 °C. The package is certified by UL, cUL, BSI, FIMKO, and meets EN 60747-5-5 (VDE 0884-5).
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, 0.400 INCH, GREEN, PLASTIC, DIP-4 Product overview: SFH615A-4X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH615A-4X016 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH615A-4X016 |
| Product Name | DIP Bipolar Transistor |
| IC(max) | 100 milliamps |