The SFH615A-4X009 is an SMD-4 optocoupler with a GaAs infrared LED and silicon phototransistor, designed for signal transmission between electrically isolated circuits. It features a 5300 V RMS isolation voltage, 70 V collector-emitter voltage, and a forward current rating of 60 mA. The device has a current transfer ratio of 160 to 320% at 10 mA forward current and 5 V collector-emitter voltage, with a coupling capacitance of 0.4 pF and a creepage and clearance distance of at least 7 mm. It is qualified for operation from -55 °C to +100 °C, complies with UL 94 V-0, and meets safety standards including UL 1577, CSA 22.2 bulletin 5A, and DIN EN 60747-5-5. The package is a surface-mount SMD-4 with option 9 construction, featuring 10.16 mm lead spacing.
1CH Optocoupler, 70V VCEO, 5.3kV Isolation, 60mA IF, SMD Product overview: SFH615A-4X009 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 5.3kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 5.3kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH615A-4X009 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH615A-4X009 |
| Product Name | SMD 70V 5.3kV 60mA Bipolar Transistor |
| IC(max) | 100 milliamps |