The SFH615A-4X001 is a DIP-4 optocoupler with a GaAs infrared LED and silicon phototransistor, designed for signal transmission between electrically isolated circuits. It features a 5300 V RMS isolation test voltage, a current transfer ratio of 160 to 320 % at I_F = 10 mA and V_CE = 5 V, and a coupling capacitance of 0.4 pF. The device complies with UL, cUL, and VDE safety standards and meets IEC 60950 for reinforced insulation up to 400 V RMS. It operates from -55 °C to +100 °C and is housed in a plastic DIP-4 package with a lead spacing of 2.54 mm and creepage and clearance distances of at least 8 mm.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, GREEN, PLASTIC, DIP-4 Product overview: SFH615A-4X001 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH615A-4X001 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH615A-4X001 |
| Product Name | DIP Bipolar Transistor |
| IC(max) | 100 milliamps |