The SFH615A-4 is a high-reliability optocoupler with a GaAs infrared diode emitter and a silicon planar phototransistor detector in a DIP-4 package, designed for signal transmission between electrically isolated circuits. It features a current transfer ratio of 160% to 320% at a forward current of 10 mA and collector-emitter voltage of 5 V, with an isolation test voltage of 5300 V RMS and a coupling capacitance of 0.4 pF. The device meets UL, cUL, BSI, FIMKO, and CQC standards, and complies with IEC 60950 for reinforced insulation up to 400 V RMS. It operates over a temperature range of -55 °C to +100 °C and has a collector current rating of 50 mA.
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP Product overview: SFH615A-4 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH615A-4 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH615A-4 |
| Product Name | Bipolar Transistor |
| IC(max) | 100 milliamps |