The SFH615A-3X018T is an SMD-4 packaged optocoupler with a GaAs infrared emitter and silicon phototransistor detector, designed for signal transmission between electrically isolated circuits. It provides 5300 V RMS isolation voltage and supports a maximum collector-emitter voltage of 70 V and a forward current of 60 mA. The device features a current transfer ratio (CTR) bin of 100% to 200% at 10 mA forward current and 5 V collector-emitter voltage, with a coupling capacitance of 0.4 pF and low coupling capacitance. It meets UL 1577, cUL, BSI, FIMKO, and DIN EN 60747-5-5 (VDE0884-5) agency approvals. The SMD-4 package has dimensions of 9.27 mm in length and is suitable for reflow soldering per J-STD-020. The part is qualified for operation from -55 °C to 100 °C ambient temperature and has a moisture sensitivity level of 1.
1-Ch 70V 60mA DC-Input Optocoupler, NPN Output, 5.3kV Isolation, SMD Product overview: SFH615A-3X018T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 60mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 60mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH615A-3X018T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH615A-3X018T |
| Product Name | SMD 70V 60mA 5.3kV Bipolar Transistor |
| IC(max) | 100 milliamps |