The SFH615A-3X017 is a surface-mount optocoupler with a GaAs infrared LED and silicon phototransistor, housed in an SMD-4 package with option 7, providing a creepage and clearance distance of 8 mm typ. It features an isolation voltage of 5300 V RMS, a current transfer ratio between 100% and 200% at I_F = 10 mA and V_CE = 5 V, and fast switching times with turn-on and turn-off times of 4.2 μs and 23 μs respectively under saturated conditions. The device complies with UL, cUL, BSI, FIMKO, and DIN EN 60747-5-5 (VDE 0884-5) for reinforced insulation up to 400 V RMS operation. Operating temperature ranges from -55 °C to +100 °C, with a storage temperature range of -55 °C to +150 °C.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, GREEN, SMD, 4 PIN Product overview: SFH615A-3X017 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH615A-3X017 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH615A-3X017 |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 100 milliamps |