The SFH615A-3X016 is a DIP-4 optocoupler with a GaAs infrared LED and silicon phototransistor, designed for signal transmission between electrically isolated circuits. It features a 5300 V RMS isolation voltage, creepage and clearance distances greater than 8 mm, and complies with IEC 60950 for reinforced insulation up to 400 V RMS. The device has a current transfer ratio (CTR) of 100 to 200% at 10 mA forward current and 5 V collector-emitter voltage, with turn-on and turn-off times of 4.2 μs and 23 μs respectively under saturated conditions. It is UL, cUL, BSI, and FIMKO approved and rated for operation from -55 °C to +100 °C.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, 0.400 INCH, GREEN, PLASTIC, DIP-4 Product overview: SFH615A-3X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH615A-3X016 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH615A-3X016 |
| Product Name | DIP Bipolar Transistor |
| IC(max) | 100 milliamps |