The SFH615A-3X009T is a surface-mount optocoupler with a GaAs infrared LED and silicon phototransistor, housed in an SMD-4 package with option 9, providing 5300 V RMS isolation voltage and a creepage and clearance distance of 7 mm. It features a current transfer ratio range of 100% to 200% at 10 mA forward current and 5 V collector-emitter voltage, with typical turn-on and turn-off times of 4.2 µs and 23 µs, respectively. The device complies with UL, cUL, VDE, BSI, and FIMKO safety standards, and meets IEC 60950 for reinforced insulation. It is rated for operation from -55 °C to +100 °C and solder temperatures up to 260 °C.
1CH Optocoupler, 70V VCEO, 60mA IF, 5.3kV Isolation, SMD Product overview: SFH615A-3X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 60mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 60mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH615A-3X009T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH615A-3X009T |
| Product Name | SMD 70V 60mA 5.3kV Bipolar Transistor |
| IC(max) | 100 milliamps |