The SFH615A-3X009 is a surface-mount optocoupler with a phototransistor output, housed in an SMD-4 package with option 9, featuring a creepage and clearance distance of 8 mm typical. It includes a GaAs infrared emitter and silicon planar phototransistor for signal isolation between circuits, with an isolation test voltage of 5300 V RMS. The device supports a collector current of up to 50 mA, operates from -55 °C to +100 °C, and meets UL, cUL, BSI, FIMKO, and CQC agency approvals. Current transfer ratio ranges from 100% to 200% at 10 mA forward current and 5 V collector-emitter voltage. Switching times are specified for non-saturated and saturated operation, with a coupling capacitance of 0.4 pF and an input forward voltage of 1.35 V to 1.65 V. The part is designed for applications such as switchmode power supplies and telecom systems.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, GREEN, SMD, 4 PIN Product overview: SFH615A-3X009 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH615A-3X009 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH615A-3X009 |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 100 milliamps |