The SFH615A-3X007T is a surface-mount optocoupler with a GaAs infrared LED and silicon phototransistor, packaged in an SMD-4 option 7 case. It provides 5300 Vrms isolation voltage, a current transfer ratio of 100 to 200 %, and a creepage and clearance distance of 7 mm. The device meets UL, cUL, BSI, and FIMKO standards, and complies with IEC 60950 for reinforced insulation up to 400 Vrms. Switching times are specified at 4.2 μs turn-on and 23 μs turn-off for a forward current of 10 mA. Operating temperature ranges from -55 °C to +100 °C. It is suitable for switchmode power supplies, telecom, and battery-powered equipment.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, GREEN, SMD, 4 PIN Product overview: SFH615A-3X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH615A-3X007T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH615A-3X007T |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 100 milliamps |