The SFH615A-3X007 is a surface-mount optocoupler with a GaAs infrared diode emitter and silicon planar phototransistor detector in an SMD-4 package. It features a current transfer ratio of 100 to 200 %, an isolation voltage of 5300 V RMS, and creepage and clearance distances of 8 mm typ. The device supports switching with turn-on and turn-off times up to 4.2 μs and 23 μs respectively, and meets UL, cUL, and BSI safety standards. It is designed for signal transmission between electrically isolated circuits in applications such as switchmode power supplies and telecom systems.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, GREEN, SMD, 4 PIN Product overview: SFH615A-3X007 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH615A-3X007 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH615A-3X007 |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 100 milliamps |