The SFH615A-3X001 is a DIP-4 packaged optocoupler with a GaAs infrared diode emitter and silicon planar phototransistor detector, designed for signal transmission between electrically isolated circuits. It features a current transfer ratio of 100% to 200% at 10 mA forward current and 5 V collector-emitter voltage, 5300 V RMS isolation voltage, and a creepage and clearance distance of ≥ 7 mm. It meets UL 94 V-0, UL file no. E52744, cUL, and DIN EN 60747-5-5 (VDE 0884-5) safety ratings. The operating temperature range is -55 °C to +100 °C, and it supports a maximum collector current of 50 mA. Packaging is compatible with standard DIP-4 PCB layouts and through-hole mounting.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, GREEN, PLASTIC, DIP-4 Product overview: SFH615A-3X001 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH615A-3X001 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH615A-3X001 |
| Product Name | DIP Bipolar Transistor |
| IC(max) | 100 milliamps |