The SFH615A-2X019T is a surface-mount optocoupler with a GaAs infrared LED and silicon phototransistor in an SMD-4 package, designed for electrical isolation between circuits. It features a current transfer ratio (CTR) of 63% to 125%, an isolation test voltage of 5300 V RMS, and a creepage and clearance distance of 7 mm. The device meets UL, cUL, BSI, and FIMKO safety approvals and is compliant with IEC 60950 for reinforced insulation. It has a maximum operating temperature of 100 °C and is rated for reflow soldering per J-STD-020. The part is available in tape and reel packaging with T3 rotation.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, GREEN, SMD, 4 PIN Product overview: SFH615A-2X019T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH615A-2X019T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH615A-2X019T |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 100 milliamps |