The SFH615A-2X017T is a surface-mount optocoupler with a GaAs infrared diode and silicon phototransistor, housed in an SMD-4 package with option 7, featuring a creepage and clearance distance of ≥7 mm. It provides a current transfer ratio between 63% and 125% at 10 mA forward current and 5 V collector-emitter voltage. The device supports an isolation test voltage of 5300 V RMS, complies with UL, cUL, BSI, FIMKO, and DIN EN 60747-5-5 standards, and operates from -55 °C to +100 °C. It meets IEC 60950 for reinforced insulation and is rated for 700 mW output safety power. The package dimensions are consistent with SMD-4, option 7, including a 7.62 mm lead spacing and 10.16 mm reel pitch for tape-and-reel packaging.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, GREEN, SMD, 4 PIN Product overview: SFH615A-2X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH615A-2X017T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH615A-2X017T |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 100 milliamps |