The SFH615A-2X016 is a DIP-4 optocoupler with a GaAs infrared LED and silicon phototransistor, designed for signal transmission between electrically isolated circuits. It features 5300 V RMS isolation voltage, a creepage and clearance distance of >8 mm, and a current transfer ratio (CTR) range of 63% to 125% at 10 mA forward current and 5 V collector-emitter voltage. The device supports switching times of up to 4.2 μs turn-on and 23 μs turn-off under saturated conditions and complies with UL, cUL, BSI, FIMKO, and DIN EN 60747-5-5 (VDE 0884-5) for reinforced insulation up to 400 V RMS. The package is a 400 mil plastic DIP with option 6 certification.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, 0.400 INCH, GREEN, PLASTIC, DIP-4 Product overview: SFH615A-2X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH615A-2X016 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH615A-2X016 |
| Product Name | DIP Bipolar Transistor |
| IC(max) | 100 milliamps |