The SFH615A-2X009T is a surface-mount optocoupler with a GaAs infrared LED and silicon phototransistor in a SMD-4 package, designed for signal isolation between electrically separated circuits. It features a 5300 V\(_{RMS}\) isolation test voltage, a creepage and clearance distance of 7 mm, and a current transfer ratio range of 63% to 125% at 10 mA forward current. The device meets UL, cUL, BSI, and FIMKO safety approvals, complies with IEC 60950 for reinforced insulation, and is rated for operation from -55 °C to 100 °C. It is packaged in tape and reel with T3 rotation.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, GREEN, SMD, 4 PIN Product overview: SFH615A-2X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH615A-2X009T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH615A-2X009T |
| Product Name | SMD Bipolar Transistor |
| TJ | -55 C (-67 F) |