The SFH615A-2X006 is a high-reliability optocoupler with a GaAs infrared diode emitter and silicon planar phototransistor detector in a DIP-4 package with 2.54 mm lead spacing and >8 mm creepage and clearance distance. It features a current transfer ratio (CTR) range of 63% to 125%, an isolation voltage of 5300 V RMS, and complies with UL, cUL, BSI, FIMKO, and IEC 60950 standards for reinforced insulation up to 400 V RMS. The device has a maximum collector-emitter voltage of 70 V, forward current of 60 mA, and switching times optimized for signal transmission between isolated circuits.
1-CH Optocoupler, 70V VCEO, 60mA IF, PDIP Product overview: SFH615A-2X006 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH615A-2X006 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH615A-2X006 |
| Product Name | 70V 60mA Bipolar Transistor |
| IC(max) | 100 milliamps |