The SFH615A-2X001 is a DIP-4 optocoupler with a GaAs infrared diode emitter and silicon planar phototransistor detector, designed for signal transmission between electrically isolated circuits. It features a 5300 V RMS isolation test voltage, a current transfer ratio (CTR) range of 63% to 125% at 10 mA forward current and 5 V collector-emitter voltage, and a coupling capacitance of 0.4 pF. The device meets UL, cUL, VDE, BSI, and FIMKO safety standards, with a DIP-4 package having a creepage and clearance distance of ≥7 mm. Operating temperature ranges from -55 °C to +100 °C. It is qualified to IEC 60950 and DIN EN 60747-5-5 for reinforced insulation.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, GREEN, PLASTIC, DIP-4 Product overview: SFH615A-2X001 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH615A-2X001 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH615A-2X001 |
| Product Name | DIP Bipolar Transistor |
| IC(max) | 100 milliamps |