Vishay Intertechnology, Inc. SMD Bipolar Transistor SFH615A-1X017T

Description
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, GREEN, SMD, 4 PIN Product overview: SFH615A-1X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH615A-1X017T can be used for catalog matching and distributor lookup.
Request a Quote
Description
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, GREEN, SMD, 4 PIN Product overview: SFH615A-1X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH615A-1X017T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SFH615A-1X017T is a surface-mount optocoupler with a GaAs infrared LED and silicon phototransistor, housed in an SMD-4 package with option 7, featuring a current transfer ratio (CTR) range of 40% to 80% at 10 mA forward current and 5 V collector-emitter voltage. It provides 5300 V RMS isolation voltage, 0.4 pF coupling capacitance, and complies with UL, cUL, BSI, FIMKO, and IEC 60950 standards for reinforced insulation. The device supports operating temperatures from -55 °C to +100 °C and has a soldering temperature rating of 260 °C for 10 seconds.

Datasheet Summary
Powered by GS/AI

SFH615A-1X017T is a surface-mount optocoupler with a GaAs infrared LED and silicon phototransistor, housed in an SMD-4 package with option 7, featuring a current transfer ratio (CTR) range of 40% to 80% at 10 mA forward current and 5 V collector-emitter voltage. It provides 5300 V RMS isolation voltage, 0.4 pF coupling capacitance, and complies with UL, cUL, BSI, FIMKO, and IEC 60950 standards for reinforced insulation. The device supports operating temperatures from -55 °C to +100 °C and has a soldering temperature rating of 260 °C for 10 seconds.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Bipolar Transistor
903-SFH615A-1X017T
SMD Bipolar Transistor 903-SFH615A-1X017T
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, GREEN, SMD, 4 PIN Product overview: SFH615A-1X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH615A-1X017T can be used for catalog matching and distributor lookup.

Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, GREEN, SMD, 4 PIN Product overview: SFH615A-1X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH615A-1X017T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-SFH615A-1X017T
Product Name SMD Bipolar Transistor
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817K-16H-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
Bipolar Transistors - 1219956 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Single - BC818K16WH6327XTSA1 - 097264-BC818K16WH6327XTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; PG-SOT323-3
View Details
4 suppliers