The SFH615A-1X016 is a DIP-4 optocoupler with a GaAs infrared diode emitter and silicon phototransistor detector, designed for signal transmission between electrically isolated circuits. It features a 5300 V RMS isolation test voltage, creepage and clearance distances of ≥8 mm, and complies with UL, cUL, BSI, FIMKO, and DIN EN 60747-5-5 safety standards. The device has a current transfer ratio (CTR) range of 40% to 80%, an operating temperature range of -55°C to +100°C, and meets RoHS and IEC 60950 requirements for reinforced insulation at 400 V RMS. Its DIP-4 package has a 2.54 mm lead spacing and is end-stackable.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, 0.400 INCH, GREEN, PLASTIC, DIP-4 Product overview: SFH615A-1X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH615A-1X016 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH615A-1X016 |
| Product Name | DIP Bipolar Transistor |
| IC(max) | 100 milliamps |