Win Source Part Number: 1243439-SFH615A-1X00
Category: Isolators>Optoisolat
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.35V
Rise / Fall Time (Typ): 2µs, 2µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 40% @ 10mA
Voltage - Output (Max): 70V
Vce Saturation (Max): 400mV
Current Transfer Ratio (Max): 80% @ 10mA
Turn On / Turn Off Time (Typ): 3µs, 2.3µs
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SMD
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: SFH615
Product Status: Obsolete
Transistor Output Optocouplers H. Relblty 5300 Vrms 40-80% CTR
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 1243439-SFH615A-1X008T | SFH615A-1X008T |
| Product Name | Isolators - Optoisolators - Transistor, Photovoltaic Output | Transistor Output Optocouplers |
| Input | DC; DC | |
| Output | Phototransistor; Transistor | |
| Mounting Option | Surface Mount; 4-SMD, Gull Wing |