Vishay Intertechnology, Inc. SMD 70V 60mA Bipolar Transistor SFH6156-4X001T

Description
1-Ch Optocoupler, 70V VCEO, 60mA IF, 320% CTR, SMD Product overview: SFH6156-4X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6156-4X001T can be used for catalog matching and distributor lookup.
Request a Quote
Description
1-Ch Optocoupler, 70V VCEO, 60mA IF, 320% CTR, SMD Product overview: SFH6156-4X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6156-4X001T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFH6156-4X001T is a high-reliability optocoupler with a GaAs infrared diode emitter and silicon planar phototransistor detector in an SMD-4 package measuring 100 mil pitch. It provides 5300 V RMS isolation voltage and features a current transfer ratio (CTR) range of 160 to 320 % at 10 mA forward current and 5 V collector-emitter voltage. The device meets UL 1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), BSI, CQC, and FIMKO safety standards, with a creepage and clearance distance of at least 7 mm. It supports a collector-emitter voltage of up to 70 V and a maximum forward current of 60 mA, and maintains low coupling capacitance and fast switching times.

Datasheet Summary
Powered by GS/AI

The SFH6156-4X001T is a high-reliability optocoupler with a GaAs infrared diode emitter and silicon planar phototransistor detector in an SMD-4 package measuring 100 mil pitch. It provides 5300 V RMS isolation voltage and features a current transfer ratio (CTR) range of 160 to 320 % at 10 mA forward current and 5 V collector-emitter voltage. The device meets UL 1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), BSI, CQC, and FIMKO safety standards, with a creepage and clearance distance of at least 7 mm. It supports a collector-emitter voltage of up to 70 V and a maximum forward current of 60 mA, and maintains low coupling capacitance and fast switching times.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 70V 60mA Bipolar Transistor
903-SFH6156-4X001T
SMD 70V 60mA Bipolar Transistor 903-SFH6156-4X001T
1-Ch Optocoupler, 70V VCEO, 60mA IF, 320% CTR, SMD Product overview: SFH6156-4X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6156-4X001T can be used for catalog matching and distributor lookup.

1-Ch Optocoupler, 70V VCEO, 60mA IF, 320% CTR, SMD Product overview: SFH6156-4X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6156-4X001T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-SFH6156-4X001T
Product Name SMD 70V 60mA Bipolar Transistor
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data