The SFH6156-4T is a surface-mount optocoupler with a GaAs infrared LED and silicon phototransistor, designed for signal transmission between electrically isolated circuits. It features a 5300 V\(_{RMS}\) isolation voltage, a current transfer ratio of 160 to 320 % at 10 mA forward current, and a 0.4 pF coupling capacitance. The device is housed in a 4-pin SMD package with a 100 mil lead pitch. It is certified to UL 1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), BSI, CQC, and FIMKO safety standards. Maximum collector-emitter voltage is 70 V, and the operating temperature range is -55 °C to +100 °C.
Transistor Output Optocoupler, 1-Element, 5300V Isolation, SMD, 4 PIN Product overview: SFH6156-4T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5300V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5300V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6156-4T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH6156-4T |
| Product Name | SMD 5300V Bipolar Transistor |
| TJ | -55 C (-67 F) |