The SFH6156-3 is a high-reliability optocoupler with a GaAs infrared diode emitter and a silicon planar phototransistor detector in a plastic SMD-4 package, 100 mil pitch, designed for signal transmission between electrically isolated circuits. It has a 5300 V RMS isolation test voltage, a collector-emitter voltage rating of 70 V, and a maximum collector current of 50 mA. The current transfer ratio ranges from 100% to 200% at 10 mA forward current and 5 V collector-emitter voltage. It meets UL 1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), BSI, CQC, and FIMKO safety standards. Switching times are specified with a turn-on time of up to 4.2 μs and turn-off time of up to 23 μs under saturated conditions.
5.3kV Transistor Optocoupler, 1-Ch, 60mA, SMD Product overview: SFH6156-3 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6156-3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH6156-3 |
| Product Name | SMD 5.3kV 60mA Bipolar Transistor |
| IC(max) | 100 milliamps |